multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 30.9 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0063W0603130R9

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 30.9 ohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 30.9 ohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 30.9 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 26M0862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 30.9 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
26M0862
Surface Mount Chip Resistor, Thick Film, Mc Series, 30.9 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 26M0862
Surface Mount Chip Resistor, Thick Film, MC Series, 30.9 ohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 30.9 ohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M0862
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 30.9 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details