The SMD Current Sense Resistor, MC Series, part number 07W4919, features a nominal resistance of 19.6 Ohms with a tolerance of 1%. It has a power rating of 63 mW and a maximum working voltage of 50 V, making it suitable for various low-power applications. The resistor is constructed using a thick film technology with a protective epoxy coating and is RoHS compliant. It operates effectively within a temperature range of -55°C to +155°C, with a specified derating for temperatures exceeding 70°C. The dimensions of the resistor are 1.6 mm x 0.8 mm x 0.45 mm, conforming to the 0603 [1608 Metric] standard. This component is designed for applications requiring precise current sensing and is ideal for compact electronic designs.
SMD Current Sense Resistors, MC Series, 19.6 ohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 07W4919 |
| Product Name | Smd Current Sense Resistors, Mc Series, 19.6 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |