multicomp PRO Res, Thick Film, 150K, 1%, 0.063W, 0603; Resistance Multicomp Pro MC0063W06031150K

Description
RES, THICK FILM, 150K, 1%, 0.063W, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150K, 1%, 0.063W, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150K, 1%, 0.063W, 0603; Resistance Multicomp Pro - 58K4492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.063W, 0603; Resistance Multicomp Pro
58K4492
Res, Thick Film, 150K, 1%, 0.063W, 0603; Resistance Multicomp Pro 58K4492
RES, THICK FILM, 150K, 1%, 0.063W, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.063W, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150K, 1%, 0.063W, 0603, Reel; Resistance Multicomp Pro - 58K4493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.063W, 0603, Reel; Resistance Multicomp Pro
58K4493
Res, Thick Film, 150K, 1%, 0.063W, 0603, Reel; Resistance Multicomp Pro 58K4493
RES, THICK FILM, 150K, 1%, 0.063W, 0603, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.063W, 0603, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4492
Product Name Res, Thick Film, 150K, 1%, 0.063W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details