multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 0 Ohm, 63 Mw, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0063W06030R

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 0 ohm, 63 mW, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 0 ohm, 63 mW, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 0 Ohm, 63 Mw, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 39K0070 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 0 Ohm, 63 Mw, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
39K0070
Surface Mount Chip Resistor, Thick Film, Mc Series, 0 Ohm, 63 Mw, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 39K0070
Surface Mount Chip Resistor, Thick Film, MC Series, 0 ohm, 63 mW, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 0 ohm, 63 mW, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0070
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 0 Ohm, 63 Mw, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details