multicomp PRO Res, Thick Film, 820R, 1%, 0.0625W, 0402; Resistance Multicomp Pro MC00625W04021820R

Description
RES, THICK FILM, 820R, 1%, 0.0625W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 820R, 1%, 0.0625W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 820R, 1%, 0.0625W, 0402; Resistance Multicomp Pro - 94W5582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.0625W, 0402; Resistance Multicomp Pro
94W5582
Res, Thick Film, 820R, 1%, 0.0625W, 0402; Resistance Multicomp Pro 94W5582
RES, THICK FILM, 820R, 1%, 0.0625W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.0625W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W5582
Product Name Res, Thick Film, 820R, 1%, 0.0625W, 0402; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers