The SMD Current Sense Resistor, MC Series, part number 75R2490, features a resistance value of 7.68 kΩ with a power rating of 62.5 mW. It has a tolerance of 1% and a maximum working voltage of 50 V. The resistor is designed in a compact 0402 (1005 metric) package, making it suitable for applications where space is limited. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is suitable for both flow and reflow soldering processes, which can help reduce assembly costs and improve compatibility with automated placement machines. The operating temperature range is from -55°C to +155°C, providing versatility for various applications.
SMD Current Sense Resistors, MC Series, 7.68 kohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 75R2490 |
| Product Name | Smd Current Sense Resistors, Mc Series, 7.68 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |