multicomp PRO Res, 5K6, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro MC00625W040215K6

Description
RES, 5K6, 1%, 62.5MW, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 1%, 62.5MW, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro - 07W4670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
07W4670
Res, 5K6, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro 07W4670
RES, 5K6, 1%, 62.5MW, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 5K6, 1%, 62.5MW, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W4670
Product Name Res, 5K6, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details