multicomp PRO Res, Thick Film, 240R, 1%, 0.0625W, 0402; Resistance Multicomp Pro MC00625W04021240R

Description
RES, THICK FILM, 240R, 1%, 0.0625W, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 240R, 1%, 0.0625W, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 240R, 1%, 0.0625W, 0402; Resistance Multicomp Pro - 94W4671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.0625W, 0402; Resistance Multicomp Pro
94W4671
Res, Thick Film, 240R, 1%, 0.0625W, 0402; Resistance Multicomp Pro 94W4671
RES, THICK FILM, 240R, 1%, 0.0625W, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.0625W, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W4671
Product Name Res, Thick Film, 240R, 1%, 0.0625W, 0402; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details