multicomp PRO Res, Thick Film, 0R, 0.0625W, 0402; Resistor Case / Package Multicomp Pro MC00625W040210R

Description
RES, THICK FILM, 0R, 0.0625W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 0.0625W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 0.0625W, 0402; Resistor Case / Package Multicomp Pro - 74M5455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.0625W, 0402; Resistor Case / Package Multicomp Pro
74M5455
Res, Thick Film, 0R, 0.0625W, 0402; Resistor Case / Package Multicomp Pro 74M5455
RES, THICK FILM, 0R, 0.0625W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.0625W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M5455
Product Name Res, Thick Film, 0R, 0.0625W, 0402; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details