multicomp PRO Pwr Cord, Nema 5-15P/free End, 12Ft; Connector Type A Multicomp Pro MC004217

Description
PWR CORD, NEMA 5-15P/FREE END, 12FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes
Description
PWR CORD, NEMA 5-15P/FREE END, 12FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pwr Cord, Nema 5-15P/free End, 12Ft (part number 72AC4474) is a UL certified mains power cord designed for reliable electrical connections. It features a NEMA 5-15P plug type and a free end connector with three conductors (black, white, and green). The cable length is 3.657 meters (144 inches), suitable for various applications requiring a 10A current rating and a voltage rating of 125V. The cord is constructed with 18AWG wire and has a black PVC jacket, ensuring durability and flexibility. It meets non-toxic material standards and has undergone rigorous testing for continuity, polarization, and conductor secureness. This product is appropriate for engineers seeking a dependable power cord for their projects.

Datasheet Summary
Powered by GS/AI

The Pwr Cord, Nema 5-15P/free End, 12Ft (part number 72AC4474) is a UL certified mains power cord designed for reliable electrical connections. It features a NEMA 5-15P plug type and a free end connector with three conductors (black, white, and green). The cable length is 3.657 meters (144 inches), suitable for various applications requiring a 10A current rating and a voltage rating of 125V. The cord is constructed with 18AWG wire and has a black PVC jacket, ensuring durability and flexibility. It meets non-toxic material standards and has undergone rigorous testing for continuity, polarization, and conductor secureness. This product is appropriate for engineers seeking a dependable power cord for their projects.

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Nema 5-15P/free End, 12Ft; Connector Type A Multicomp Pro - 72AC4474 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Nema 5-15P/free End, 12Ft; Connector Type A Multicomp Pro
72AC4474
Pwr Cord, Nema 5-15P/free End, 12Ft; Connector Type A Multicomp Pro 72AC4474
PWR CORD, NEMA 5-15P/FREE END, 12FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

PWR CORD, NEMA 5-15P/FREE END, 12FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4474
Product Name Pwr Cord, Nema 5-15P/free End, 12Ft; Connector Type A Multicomp Pro
Cable Length 12.14 ft (37 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details