multicomp PRO Pwr Cord, Nema 5-15P/free End, 15Ft; Connector Type A Multicomp Pro MC004214

Description
PWR CORD, NEMA 5-15P/FREE END, 15FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.57m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: Yes
Datasheet
Description
PWR CORD, NEMA 5-15P/FREE END, 15FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.57m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Nema 5-15P/free End, 15Ft; Connector Type A Multicomp Pro - 72AC4471 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Nema 5-15P/free End, 15Ft; Connector Type A Multicomp Pro
72AC4471
Pwr Cord, Nema 5-15P/free End, 15Ft; Connector Type A Multicomp Pro 72AC4471
PWR CORD, NEMA 5-15P/FREE END, 15FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.57m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: Yes

PWR CORD, NEMA 5-15P/FREE END, 15FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.57m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4471
Product Name Pwr Cord, Nema 5-15P/free End, 15Ft; Connector Type A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60084A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details