multicomp PRO Terminal Block, Wire To Board, 6P, 2Awg; Pitch Spacing Multicomp Pro MC004213

Description
TERMINAL BLOCK, WIRE TO BOARD, 6P, 2AWG; Pitch Spacing:15mm; No. of Positions:6Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BOARD, 6P, 2AWG; Pitch Spacing:15mm; No. of Positions:6Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Board, 6P, 2Awg; Pitch Spacing Multicomp Pro - 71AC4840 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Board, 6P, 2Awg; Pitch Spacing Multicomp Pro
71AC4840
Terminal Block, Wire To Board, 6P, 2Awg; Pitch Spacing Multicomp Pro 71AC4840
TERMINAL BLOCK, WIRE TO BOARD, 6P, 2AWG; Pitch Spacing:15mm; No. of Positions:6Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BOARD, 6P, 2AWG; Pitch Spacing:15mm; No. of Positions:6Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4840
Product Name Terminal Block, Wire To Board, 6P, 2Awg; Pitch Spacing Multicomp Pro
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15222 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Terminals - 2400.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details