multicomp PRO Terminal Block, Wire To Board, 4P, 2Awg; Pitch Spacing Multicomp Pro MC004211

Description
TERMINAL BLOCK, WIRE TO BOARD, 4P, 2AWG; Pitch Spacing:15mm; No. of Positions:4Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BOARD, 4P, 2AWG; Pitch Spacing:15mm; No. of Positions:4Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Board, 4P, 2Awg; Pitch Spacing Multicomp Pro - 71AC4838 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Board, 4P, 2Awg; Pitch Spacing Multicomp Pro
71AC4838
Terminal Block, Wire To Board, 4P, 2Awg; Pitch Spacing Multicomp Pro 71AC4838
TERMINAL BLOCK, WIRE TO BOARD, 4P, 2AWG; Pitch Spacing:15mm; No. of Positions:4Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BOARD, 4P, 2AWG; Pitch Spacing:15mm; No. of Positions:4Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4838
Product Name Terminal Block, Wire To Board, 4P, 2Awg; Pitch Spacing Multicomp Pro
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-05D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers