multicomp PRO Terminal Block, Wire To Board, 3P, 2Awg; Pitch Spacing Multicomp Pro MC004210

Description
TERMINAL BLOCK, WIRE TO BOARD, 3P, 2AWG; Pitch Spacing:15mm; No. of Positions:3Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BOARD, 3P, 2AWG; Pitch Spacing:15mm; No. of Positions:3Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Board, 3P, 2Awg; Pitch Spacing Multicomp Pro - 71AC4837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Board, 3P, 2Awg; Pitch Spacing Multicomp Pro
71AC4837
Terminal Block, Wire To Board, 3P, 2Awg; Pitch Spacing Multicomp Pro 71AC4837
TERMINAL BLOCK, WIRE TO BOARD, 3P, 2AWG; Pitch Spacing:15mm; No. of Positions:3Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BOARD, 3P, 2AWG; Pitch Spacing:15mm; No. of Positions:3Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4837
Product Name Terminal Block, Wire To Board, 3P, 2Awg; Pitch Spacing Multicomp Pro
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15023 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.16 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers