multicomp PRO Terminal Block, Wire To Board, 2P, 2Awg; Pitch Spacing Multicomp Pro MC004209

Description
TERMINAL BLOCK, WIRE TO BOARD, 2P, 2AWG; Pitch Spacing:15mm; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BOARD, 2P, 2AWG; Pitch Spacing:15mm; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Board, 2P, 2Awg; Pitch Spacing Multicomp Pro - 71AC4836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Board, 2P, 2Awg; Pitch Spacing Multicomp Pro
71AC4836
Terminal Block, Wire To Board, 2P, 2Awg; Pitch Spacing Multicomp Pro 71AC4836
TERMINAL BLOCK, WIRE TO BOARD, 2P, 2AWG; Pitch Spacing:15mm; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BOARD, 2P, 2AWG; Pitch Spacing:15mm; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:101A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4836
Product Name Terminal Block, Wire To Board, 2P, 2Awg; Pitch Spacing Multicomp Pro
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2866.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details