The Terminal Block, Wire To Board, 1P, 2AWG from Multicomp Pro features a push-in spring connection method and is designed for through-hole vertical mounting. It accommodates wire sizes ranging from 2 AWG to 14 AWG and has a pitch spacing of 15mm. The terminal block is constructed from polyamide 6.6 for the insulating body and side cover, ensuring compliance with UL94V-0 standards. It has a current rating of 101A at 600V AC and an insulation withstand voltage of a minimum of 2200V AC. The operating temperature range is from -40°C to +105°C, and it offers an insulation resistance greater than 2000M,Ѷ at 500V DC. The PCB hole diameter required for installation is 2.2mm.
TERMINAL BLOCK, WIRE TO BOARD, 1P, 2AWG; Pitch Spacing:-; No. of Positions:1Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 71AC4835 |
| Product Name | Terminal Block, Wire To Board, 1P, 2Awg; Pitch Spacing Multicomp Pro |
| North American | 14 to 2 AWG |