multicomp PRO Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Multicomp Pro MC004206

Description
TB, WIRE TO BOARD, 8POS, 4AWG; Pitch Spacing:10mm; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 8POS, 4AWG; Pitch Spacing:10mm; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Multicomp Pro - 71AC4833 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Multicomp Pro
71AC4833
Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Multicomp Pro 71AC4833
TB, WIRE TO BOARD, 8POS, 4AWG; Pitch Spacing:10mm; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 8POS, 4AWG; Pitch Spacing:10mm; No. of Positions:8Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4833
Product Name Tb, Wire To Board, 8Pos, 4Awg; Pitch Spacing Multicomp Pro
North American 20 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2001-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details