multicomp PRO Tb, Wire To Board, 6Pos, 4Awg; Pitch Spacing Multicomp Pro MC004204

Description
TB, WIRE TO BOARD, 6POS, 4AWG; Pitch Spacing:10mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 6POS, 4AWG; Pitch Spacing:10mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 6Pos, 4Awg; Pitch Spacing Multicomp Pro - 71AC4831 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 6Pos, 4Awg; Pitch Spacing Multicomp Pro
71AC4831
Tb, Wire To Board, 6Pos, 4Awg; Pitch Spacing Multicomp Pro 71AC4831
TB, WIRE TO BOARD, 6POS, 4AWG; Pitch Spacing:10mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 6POS, 4AWG; Pitch Spacing:10mm; No. of Positions:6Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4831
Product Name Tb, Wire To Board, 6Pos, 4Awg; Pitch Spacing Multicomp Pro
North American 20 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2869.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
Fuse terminal block - 2002-1711/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers