multicomp PRO Tb, Wire To Board, 4Pos, 4Awg; Pitch Spacing Multicomp Pro MC004202

Description
TB, WIRE TO BOARD, 4POS, 4AWG; Pitch Spacing:10mm; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 4POS, 4AWG; Pitch Spacing:10mm; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 4Pos, 4Awg; Pitch Spacing Multicomp Pro - 71AC4829 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 4Awg; Pitch Spacing Multicomp Pro
71AC4829
Tb, Wire To Board, 4Pos, 4Awg; Pitch Spacing Multicomp Pro 71AC4829
TB, WIRE TO BOARD, 4POS, 4AWG; Pitch Spacing:10mm; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 4POS, 4AWG; Pitch Spacing:10mm; No. of Positions:4Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4829
Product Name Tb, Wire To Board, 4Pos, 4Awg; Pitch Spacing Multicomp Pro
North American 20 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers