multicomp PRO Tb, Wire To Board, 2Pos, 4Awg; Pitch Spacing Multicomp Pro MC004200

Description
TB, WIRE TO BOARD, 2POS, 4AWG; Pitch Spacing:10mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 2POS, 4AWG; Pitch Spacing:10mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 2Pos, 4Awg; Pitch Spacing Multicomp Pro - 71AC4827 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 4Awg; Pitch Spacing Multicomp Pro
71AC4827
Tb, Wire To Board, 2Pos, 4Awg; Pitch Spacing Multicomp Pro 71AC4827
TB, WIRE TO BOARD, 2POS, 4AWG; Pitch Spacing:10mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 4AWG; Pitch Spacing:10mm; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4827
Product Name Tb, Wire To Board, 2Pos, 4Awg; Pitch Spacing Multicomp Pro
North American 20 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2847.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details