multicomp PRO Tb, Wire To Board, 1Pos, 4Awg; Pitch Spacing Multicomp Pro MC004199

Description
TB, WIRE TO BOARD, 1POS, 4AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Description
TB, WIRE TO BOARD, 1POS, 4AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 1Pos, 4Awg; Pitch Spacing Multicomp Pro - 71AC4826 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 4Awg; Pitch Spacing Multicomp Pro
71AC4826
Tb, Wire To Board, 1Pos, 4Awg; Pitch Spacing Multicomp Pro 71AC4826
TB, WIRE TO BOARD, 1POS, 4AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 4AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4826
Product Name Tb, Wire To Board, 1Pos, 4Awg; Pitch Spacing Multicomp Pro
North American 20 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15223 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.158 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers