multicomp PRO Tb, Wire To Board, 12Pos, 8Awg; Pitch Spacing Multicomp Pro MC004198

Description
TB, WIRE TO BOARD, 12POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 12POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 12Pos, 8Awg; Pitch Spacing Multicomp Pro - 71AC4825 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 12Pos, 8Awg; Pitch Spacing Multicomp Pro
71AC4825
Tb, Wire To Board, 12Pos, 8Awg; Pitch Spacing Multicomp Pro 71AC4825
TB, WIRE TO BOARD, 12POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 12POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4825
Product Name Tb, Wire To Board, 12Pos, 8Awg; Pitch Spacing Multicomp Pro
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2857.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/18
View Details
Component Terminal Block with Diode - 2004-1211/1000-400 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers