multicomp PRO Tb, Wire To Board, 11Pos, 8Awg; Pitch Spacing Multicomp Pro MC004197

Description
TB, WIRE TO BOARD, 11POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 11POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 11Pos, 8Awg; Pitch Spacing Multicomp Pro - 71AC4824 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 11Pos, 8Awg; Pitch Spacing Multicomp Pro
71AC4824
Tb, Wire To Board, 11Pos, 8Awg; Pitch Spacing Multicomp Pro 71AC4824
TB, WIRE TO BOARD, 11POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 11POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4824
Product Name Tb, Wire To Board, 11Pos, 8Awg; Pitch Spacing Multicomp Pro
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7699-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.073 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers