multicomp PRO Tb, Wire To Board, 10Pos, 8Awg; Pitch Spacing Multicomp Pro MC004196

Description
TB, WIRE TO BOARD, 10POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 10POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 10Pos, 8Awg; Pitch Spacing Multicomp Pro - 71AC4823 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 10Pos, 8Awg; Pitch Spacing Multicomp Pro
71AC4823
Tb, Wire To Board, 10Pos, 8Awg; Pitch Spacing Multicomp Pro 71AC4823
TB, WIRE TO BOARD, 10POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 10POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4823
Product Name Tb, Wire To Board, 10Pos, 8Awg; Pitch Spacing Multicomp Pro
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers