multicomp PRO Tb, Wire To Board, 7Pos, 8Awg; Pitch Spacing Multicomp Pro MC004193

Description
TB, WIRE TO BOARD, 7POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 7POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 7Pos, 8Awg; Pitch Spacing Multicomp Pro - 71AC4820 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 7Pos, 8Awg; Pitch Spacing Multicomp Pro
71AC4820
Tb, Wire To Board, 7Pos, 8Awg; Pitch Spacing Multicomp Pro 71AC4820
TB, WIRE TO BOARD, 7POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 7POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4820
Product Name Tb, Wire To Board, 7Pos, 8Awg; Pitch Spacing Multicomp Pro
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers