multicomp PRO Tb, Wire To Board, 2Pos, 8Awg; Pitch Spacing Multicomp Pro MC004188

Description
TB, WIRE TO BOARD, 2POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 2POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 2Pos, 8Awg; Pitch Spacing Multicomp Pro - 71AC4815 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 8Awg; Pitch Spacing Multicomp Pro
71AC4815
Tb, Wire To Board, 2Pos, 8Awg; Pitch Spacing Multicomp Pro 71AC4815
TB, WIRE TO BOARD, 2POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4815
Product Name Tb, Wire To Board, 2Pos, 8Awg; Pitch Spacing Multicomp Pro
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.205 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers