multicomp PRO Tb, Wire To Board, 1Pos, 8Awg; Pitch Spacing Multicomp Pro MC004187

Description
TB, WIRE TO BOARD, 1POS, 8AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:36A; Rated Voltage:300V RoHS Compliant: Yes
Description
TB, WIRE TO BOARD, 1POS, 8AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:36A; Rated Voltage:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 1Pos, 8Awg; Pitch Spacing Multicomp Pro - 71AC4814 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 8Awg; Pitch Spacing Multicomp Pro
71AC4814
Tb, Wire To Board, 1Pos, 8Awg; Pitch Spacing Multicomp Pro 71AC4814
TB, WIRE TO BOARD, 1POS, 8AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:36A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 8AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:36A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4814
Product Name Tb, Wire To Board, 1Pos, 8Awg; Pitch Spacing Multicomp Pro
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers