The Multicomp Pro TB, Wire To Board, 11 Position terminal block features a pitch spacing of 5.08mm and is designed for wire sizes ranging from 12AWG to 24AWG. It utilizes a push-in spring connection method, allowing for efficient and secure wire termination. The terminal block is rated for a current of 20A at a voltage of 300V, with an insulation withstand voltage of a minimum of 1600V AC. It has an operating temperature range of -40°C to +105°C and an insulation resistance greater than 2000M,Ѷ at 500V DC. The insulating body and side cover are made of green polyamide 6.6 (UL94V-0), ensuring durability and compliance with safety standards. This product is suitable for applications requiring reliable wire-to-board connections in various electronic devices.
TB, WIRE TO BOARD, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 71AC4812 |
| Product Name | Tb, Wire To Board, 11Pos, 12Awg; Pitch Spacing Multicomp Pro |
| North American | 24 to 12 AWG |