multicomp PRO Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro MC004184

Description
TB, WIRE TO BOARD, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro - 71AC4811 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro
71AC4811
Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro 71AC4811
TB, WIRE TO BOARD, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4811
Product Name Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Fixed Terminal Blocks - 30.103/BLUE - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details