multicomp PRO Tb, Wire To Board, 5Pos, 12Awg; Pitch Spacing Multicomp Pro MC004179

Description
TB, WIRE TO BOARD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 5Pos, 12Awg; Pitch Spacing Multicomp Pro - 71AC4806 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 5Pos, 12Awg; Pitch Spacing Multicomp Pro
71AC4806
Tb, Wire To Board, 5Pos, 12Awg; Pitch Spacing Multicomp Pro 71AC4806
TB, WIRE TO BOARD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4806
Product Name Tb, Wire To Board, 5Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15403 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 19
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers