multicomp PRO Tb, Wire To Board, 11Pos, 12Awg; Pitch Spacing Multicomp Pro MC004174

Description
TB, WIRE TO BOARD, 11POS, 12AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 11POS, 12AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 11Pos, 12Awg; Pitch Spacing Multicomp Pro - 71AC4801 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 11Pos, 12Awg; Pitch Spacing Multicomp Pro
71AC4801
Tb, Wire To Board, 11Pos, 12Awg; Pitch Spacing Multicomp Pro 71AC4801
TB, WIRE TO BOARD, 11POS, 12AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 11POS, 12AWG; Pitch Spacing:5mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4801
Product Name Tb, Wire To Board, 11Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-40D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details