multicomp PRO Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro MC004173

Description
TB, WIRE TO BOARD, 10POS, 12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 10POS, 12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro - 71AC4800 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro
71AC4800
Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro 71AC4800
TB, WIRE TO BOARD, 10POS, 12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 10POS, 12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4800
Product Name Tb, Wire To Board, 10Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 33
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-04D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details