multicomp PRO Tb, Wire To Board, 7Pos, 12Awg; Pitch Spacing Multicomp Pro MC004170

Description
TB, WIRE TO BOARD, 7POS, 12AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 7POS, 12AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 7Pos, 12Awg; Pitch Spacing Multicomp Pro - 71AC4797 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 7Pos, 12Awg; Pitch Spacing Multicomp Pro
71AC4797
Tb, Wire To Board, 7Pos, 12Awg; Pitch Spacing Multicomp Pro 71AC4797
TB, WIRE TO BOARD, 7POS, 12AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 7POS, 12AWG; Pitch Spacing:5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4797
Product Name Tb, Wire To Board, 7Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details