multicomp PRO Tb, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro MC004165

Description
TB, WIRE TO BOARD, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro - 71AC4792 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro
71AC4792
Tb, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro 71AC4792
TB, WIRE TO BOARD, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4792
Product Name Tb, Wire To Board, 2Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15030 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-32D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2868.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details