multicomp PRO Tb, Wire To Board, 11Pos, 16Awg; Pitch Spacing Multicomp Pro MC004163

Description
TB, WIRE TO BOARD, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 11Pos, 16Awg; Pitch Spacing Multicomp Pro - 71AC4790 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 11Pos, 16Awg; Pitch Spacing Multicomp Pro
71AC4790
Tb, Wire To Board, 11Pos, 16Awg; Pitch Spacing Multicomp Pro 71AC4790
TB, WIRE TO BOARD, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4790
Product Name Tb, Wire To Board, 11Pos, 16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Fuse terminal block - 2002-1881 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details