multicomp PRO Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Multicomp Pro MC004156

Description
TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Multicomp Pro - 71AC4783 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Multicomp Pro
71AC4783
Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Multicomp Pro 71AC4783
TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4783
Product Name Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.206/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details