multicomp PRO Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Multicomp Pro MC004155

Description
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Multicomp Pro - 71AC4782 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Multicomp Pro
71AC4782
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Multicomp Pro 71AC4782
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4782
Product Name Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Quick Connect (0.250"), Solder Holes
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-18D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.219 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers