The Tb, Wire To Board, 2Pos, 16Awg from Multicomp Pro features a pitch spacing of 3.5mm and is designed for through-hole vertical mounting. It accommodates wire sizes ranging from 16 to 24 AWG and utilizes a push-in spring connection method. The terminal block has a current rating of 10A at 300V AC and an insulation withstand voltage of a minimum of 1600V AC. It is constructed from polyamide 6.6 for the insulating body and side cover, with stainless steel springs and tin-plated copper contacts. The operating temperature range is from -40°C to +105°C, and it offers an insulation resistance greater than 2000M,Ѷ at 500V DC. The PCB hole diameter required for installation is 1.1mm.
TB, WIRE TO BOARD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 71AC4781 |
| Product Name | Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Multicomp Pro |
| North American | 24 to 16 AWG |