multicomp PRO Computer Cable, Db25 Plug-Db25 Rcpt, 6Ft; Connector Type A Multicomp MC004152

Description
COMPUTER CABLE, DB25 PLUG-DB25 RCPT, 6FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, DB25 PLUG-DB25 RCPT, 6FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Db25 Plug-Db25 Rcpt, 6Ft; Connector Type A Multicomp - 71AC4341 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Db25 Plug-Db25 Rcpt, 6Ft; Connector Type A Multicomp
71AC4341
Computer Cable, Db25 Plug-Db25 Rcpt, 6Ft; Connector Type A Multicomp 71AC4341
COMPUTER CABLE, DB25 PLUG-DB25 RCPT, 6FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, DB25 PLUG-DB25 RCPT, 6FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC4341
Product Name Computer Cable, Db25 Plug-Db25 Rcpt, 6Ft; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1765704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details