multicomp PRO Computer Cable, Db25 Plug-Rcpt, 25Ft; Connector Type A Multicomp MC004151

Description
COMPUTER CABLE, DB25 PLUG-RCPT, 25FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, DB25 PLUG-RCPT, 25FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Db25 Plug-Rcpt, 25Ft; Connector Type A Multicomp - 71AC4340 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Db25 Plug-Rcpt, 25Ft; Connector Type A Multicomp
71AC4340
Computer Cable, Db25 Plug-Rcpt, 25Ft; Connector Type A Multicomp 71AC4340
COMPUTER CABLE, DB25 PLUG-RCPT, 25FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, DB25 PLUG-RCPT, 25FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC4340
Product Name Computer Cable, Db25 Plug-Rcpt, 25Ft; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Parallel Cables - 1828902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Parallel
Cable Shielding Aluminium-mylar
View Details