multicomp PRO Antistatic Bubble Bag, 375Deg F, Pk1000; Bag Type Multicomp MC0040033

Description
ANTISTATIC BUBBLE BAG, 375DEG F, PK1000; Bag Type:Antistatic Bag; Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
ANTISTATIC BUBBLE BAG, 375DEG F, PK1000; Bag Type:Antistatic Bag; Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bubble Bag, 375Deg F, Pk1000; Bag Type Multicomp - 55X2971 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bubble Bag, 375Deg F, Pk1000; Bag Type Multicomp
55X2971
Antistatic Bubble Bag, 375Deg F, Pk1000; Bag Type Multicomp 55X2971
ANTISTATIC BUBBLE BAG, 375DEG F, PK1000; Bag Type:Antistatic Bag; Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

ANTISTATIC BUBBLE BAG, 375DEG F, PK1000; Bag Type:Antistatic Bag; Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:-; Bag Color:Pink; Seal Type:Self Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 55X2971
Product Name Antistatic Bubble Bag, 375Deg F, Pk1000; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 324994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Neoprene
Width 14.57 inch (370 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details