multicomp PRO Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro MC003620

Description
DIN RAIL ENCLOSURE, ABS, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:90.2mm; External Width - Metric:212mm; External Depth - Metric:57.5mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
DIN RAIL ENCLOSURE, ABS, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:90.2mm; External Width - Metric:212mm; External Depth - Metric:57.5mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro - 99AC4126 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro
99AC4126
Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro 99AC4126
DIN RAIL ENCLOSURE, ABS, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:90.2mm; External Width - Metric:212mm; External Depth - Metric:57.5mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

DIN RAIL ENCLOSURE, ABS, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:90.2mm; External Width - Metric:212mm; External Depth - Metric:57.5mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4126
Product Name Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro
Length 3.55 inch (90.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details