multicomp PRO Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro MC003614

Description
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:281mm; External Width - Metric:296mm; External Depth - Metric:158mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes
Datasheet
Description
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:281mm; External Width - Metric:296mm; External Depth - Metric:158mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro - 99AC4120 - Newark, An Avnet Company
Chicago, IL, United States
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro
99AC4120
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro 99AC4120
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:281mm; External Width - Metric:296mm; External Depth - Metric:158mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes

DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:281mm; External Width - Metric:296mm; External Depth - Metric:158mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4120
Product Name Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro
Length 11.06 inch (281 mm)
Width 11.65 inch (296 mm)
Depth 6.22 inch (158 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details