multicomp PRO Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro MC003613

Description
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:216mm; External Width - Metric:257mm; External Depth - Metric:132.5mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes
Datasheet
Description
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:216mm; External Width - Metric:257mm; External Depth - Metric:132.5mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro - 99AC4119 - Newark, An Avnet Company
Chicago, IL, United States
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro
99AC4119
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro 99AC4119
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:216mm; External Width - Metric:257mm; External Depth - Metric:132.5mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes

DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:216mm; External Width - Metric:257mm; External Depth - Metric:132.5mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4119
Product Name Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro
Length 8.5 inch (216 mm)
Width 10.12 inch (257 mm)
Depth 5.22 inch (132 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.13 inch (54.1 mm)
View Details
3 suppliers