multicomp PRO Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro MC003609

Description
ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:281mm; External Width - Metric:296mm; External Depth - Metric:158mm; IP Rating:IP65; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:281mm; External Width - Metric:296mm; External Depth - Metric:158mm; IP Rating:IP65; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro - 99AC4115 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro
99AC4115
Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro 99AC4115
ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:281mm; External Width - Metric:296mm; External Depth - Metric:158mm; IP Rating:IP65; Body RoHS Compliant: Yes

ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:281mm; External Width - Metric:296mm; External Depth - Metric:158mm; IP Rating:IP65; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4115
Product Name Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro
Length 11.06 inch (281 mm)
Width 11.65 inch (296 mm)
Depth 6.22 inch (158 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details