multicomp PRO Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro MC003608

Description
ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:216mm; External Width - Metric:257mm; External Depth - Metric:132.5mm; IP Rating:IP65; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:216mm; External Width - Metric:257mm; External Depth - Metric:132.5mm; IP Rating:IP65; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro - 99AC4114 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro
99AC4114
Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro 99AC4114
ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:216mm; External Width - Metric:257mm; External Depth - Metric:132.5mm; IP Rating:IP65; Body RoHS Compliant: Yes

ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:216mm; External Width - Metric:257mm; External Depth - Metric:132.5mm; IP Rating:IP65; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4114
Product Name Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro
Length 8.5 inch (216 mm)
Width 10.12 inch (257 mm)
Depth 5.22 inch (132 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
4 suppliers