multicomp PRO Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro MC003599

Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:100.2mm; External Width - Metric:120.1mm; External Depth - Metric:35.6mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:100.2mm; External Width - Metric:120.1mm; External Depth - Metric:35.6mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4105 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
99AC4105
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro 99AC4105
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:100.2mm; External Width - Metric:120.1mm; External Depth - Metric:35.6mm; IP Rating:IP66; Body RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:100.2mm; External Width - Metric:120.1mm; External Depth - Metric:35.6mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4105
Product Name Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
Length 3.94 inch (100 mm)
Width 4.73 inch (120 mm)
Depth 1.4 inch (35.6 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details