multicomp PRO Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro MC003595

Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:89.1mm; External Width - Metric:89.1mm; External Depth - Metric:30mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:89.1mm; External Width - Metric:89.1mm; External Depth - Metric:30mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4101 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
99AC4101
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro 99AC4101
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:89.1mm; External Width - Metric:89.1mm; External Depth - Metric:30mm; IP Rating:IP66; Body RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:89.1mm; External Width - Metric:89.1mm; External Depth - Metric:30mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4101
Product Name Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
Length 3.51 inch (89.1 mm)
Width 3.51 inch (89.1 mm)
Depth 1.18 inch (30 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers