multicomp PRO Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro MC003592

Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106.5mm; External Width - Metric:146mm; External Depth - Metric:222.2mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106.5mm; External Width - Metric:146mm; External Depth - Metric:222.2mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro - 99AC4098 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
99AC4098
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro 99AC4098
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106.5mm; External Width - Metric:146mm; External Depth - Metric:222.2mm; IP Rating:IP66; Body RoHS Compliant: Yes

SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106.5mm; External Width - Metric:146mm; External Depth - Metric:222.2mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4098
Product Name Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
Length 4.19 inch (106 mm)
Width 5.75 inch (146 mm)
Depth 8.75 inch (222 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG19G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details