multicomp PRO Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro MC003588

Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.3mm; External Width - Metric:127.3mm; External Depth - Metric:165.8mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.3mm; External Width - Metric:127.3mm; External Depth - Metric:165.8mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro - 99AC4094 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
99AC4094
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro 99AC4094
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.3mm; External Width - Metric:127.3mm; External Depth - Metric:165.8mm; IP Rating:IP66; Body RoHS Compliant: Yes

SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.3mm; External Width - Metric:127.3mm; External Depth - Metric:165.8mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4094
Product Name Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
Length 3 inch (76.3 mm)
Width 5.01 inch (127 mm)
Depth 6.53 inch (166 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers